219V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
219V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
219V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
1.5SMC, DO-214AB, 136V, 219V, RE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-1.5SMC160A/TR13TR-ND | 1.5SMC160A/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 219 volts | 219 volts |