DigiKey Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| 1.8VA PWR XFMR 50/60HZ | |
| 115V INPUT 0.35VA PWR XFMR | |
| 115V INPUT 0.5VA PWR XFMR | |
| 115V INPUT 0.6VA PWR XFMR | |
| 115V INPUT 1.2VA PWR XFMR | |
| 115V INPUT 1.5VA PWR XFMR | |
| 115V INPUT 1VA PWR XFMR | |
| 1:100 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount | |
| 1:100 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 8.7Ohm Secondary 820µH Surface Mount | |
| 1:100 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 1Ohm Secondary 5.6mH Surface Mount | |
| 1:125 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 6.5Ohm Secondary 3mH Surface Mount | |
| 1:150 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 21Ohm Secondary 1.84mH Surface Mount | |
| 1:150 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.2Ohm Secondary 12.6mH Surface Mount | |
| 1:20 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 400mOhm Secondary 80µH Surface Mount | |
| 1:20 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 320mOhm Secondary 33µH Surface Mount | |
| 1:200 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.9Ohm Secondary 22.4mH Surface Mount | |
| 1:30 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 870mOhm Secondary 180µH Surface Mount | |
| 1:30 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 800mOhm Secondary 74µH Surface Mount | |
| 1:40 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.14Ohm Secondary 320µH Surface Mount | |
| 1:50 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount | |
| 1:50 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 2.2Ohm Secondary 205µH Surface Mount | |
| 1:50 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 400mOhm Secondary 1.4mH Surface Mount | |
| 1:60 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.98Ohm Secondary 720µH Surface Mount | |
| 1:70 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount | |
| 2.3VA PWR XFMR 50/60HZ | |
| 2.4VA PWR XFMR 50/60HZ | |
| 2.8VA PWR XFMR 50/60HZ | |
| 20A 1:200 Current Sense Transformer 50kHz ~ 1MHz 0.6mOhm Primary, 33.24Ohm Secondary 8mH Surface Mount | |
| 230V INPUT 0.35VA PWR XFMR | |
| 230V INPUT 0.5VA PWR XFMR | |
| 230V INPUT 0.6VA PWR XFMR | |
| 230V INPUT 1.2VA PWR XFMR | |
| 230V INPUT 1.5VA PWR XFMR | |
| 230V INPUT 1VA PWR XFMR | |
| 264µH Gate Drive Pulse Transformer 1:1:1 Surface Mount | |
| 28µH Pulse Transformer 1:1:1 Surface Mount | |
| 2VA PWR XFMR 50/60HZ | |
| 300µH Gate Drive Pulse Transformer 2.5:1:1 Surface Mount | |
| 317µH Gate Drive Pulse Transformer 2:1:1 Surface Mount | |
| 350µH Gate Drive Pulse Transformer 1:1 Surface Mount | |
| 473µH Gate Drive Pulse Transformer 2.5:1 Surface Mount | |
| 5µH Pulse Transformer 1:1:1 Surface Mount | |
| 690µH Gate Drive Pulse Transformer 1.5:1 Surface Mount | |
| 7A 1:70 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 4.6Ohm Secondary 400µH Surface Mount | |
| 8µH Pulse Transformer 1:1:1 Surface Mount | |
| ADSL, VDSL Pulse Transformer Through Hole | |
| BALUN 1.4GHZ ~ 1.6GHZ | |
| BALUN 1.7GHZ ~ 2.2GHZ | |
| BALUN 12.7GHZ ~ 15.4GHZ | |
| BALUN 17.7GHZ ~ 23.6GHZ | |
| BALUN 1MHZ ~ 100MHZ | |
| BALUN 2.1GHZ ~ 3GHZ 50 / 50OHM | |
| BALUN 2.2GHZ ~ 3.9GHZ 50 / 50OHM | |
| BALUN 2.3GHZ ~ 2.69GHZ 1:2 | |
| BALUN 2.3GHZ ~ 2.6GHZ | |
| BALUN 2.3GHZ ~ 2.7GHZ | |
| BALUN 2.4GHZ ~ 2.5GHZ 50 / 75OHM | |
| BALUN 2.4GHZ ~ 2.5GHZ | |
| BALUN 2.4GHZ ~ 2.6GHZ 1:2 | |
| BALUN 2GHZ ~ 4GHZ 50 / 100OHM | |
| BALUN 3.15GHZ ~ 4.15GHZ 2:1 | |
| BALUN 3.3GHZ ~ 4GHZ 2:1 | |
| BALUN 3.4GHZ ~ 3.8GHZ | |
| BALUN 4.8GHZ ~ 5.9GHZ | |
| BALUN 431MHZ ~ 436MHZ 50 / 50OHM | |
| BALUN 470MHZ ~ 510MHZ | |
| BALUN 5.9GHZ ~ 11.7GHZ | |
| BALUN 50 / 50OHM | |
| BALUN 50MHZ ~ 1.2GHZ | |
| BALUN 800MHZ ~ 1GHZ 50 / 150OHM | |
| BALUN 860MHZ ~ 930MHZ | |
| BALUN 862MHZ ~ 928MHZ | |
| BALUN 900MHZ ~ 2.2GHZ | |
| CURR SENSE XFMR 1:20 SMD | |
| CURR SENSE XFMR 1:70 SMD | |
| Current Sense Transformer 50kHz ~ 1MHz 1.28mH Surface Mount | |
| Current Sense Transformer 50kHz ~ 1MHz 132µH Surface Mount | |
| Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 8.7Ohm Secondary 820µH Surface Mount | |
| Current Sense Transformer 50kHz ~ 1MHz 205µH Surface Mount | |
| Current Sense Transformer 50kHz ~ 1MHz 295µH Surface Mount | |
| Current Sense Transformer 50kHz ~ 1MHz 400µH Surface Mount | |
| EP9 IGBT GATE DRIVE TRANSFORMER | |
| Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 100kHz Surface Mount | |
| Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 500VAC Isolation 250kHz Surface Mount | |
| INDUSTRIAL CONTROL TRANSFORMER | |
| Pulse Transformer Surface Mount | |
| PWR XFMR 0.35VA TH | |
| PWR XFMR 0.6VA TH | |
| PWR XFMR 1VA TH | |
| PWR XFMR 2.3VA TH | |
| PWR XFMR LAMINATED 0.08VA CHAS | |
| PWR XFMR LAMINATED 0.08VA TH | |
| PWR XFMR LAMINATED 0.35VA CHAS | |
| PWR XFMR LAMINATED 0.35VA TH | |
| PWR XFMR LAMINATED 0.5VA CHAS MT | |
| PWR XFMR LAMINATED 0.5VA TH | |
| PWR XFMR LAMINATED 1.2VA TH | |
| PWR XFMR LAMINATED 1.5VA TH | |
| PWR XFMR LAMINATED 10VA TH | |
| PWR XFMR LAMINATED 12VA CHAS MT | |
| PWR XFMR LAMINATED 1VA TH | |
| PWR XFMR LAMINATED 2.3VA TH | |
| PWR XFMR LAMINATED 2.8VA TH | |
| PWR XFMR LAMINATED 20VA CHAS MT | |
| PWR XFMR LAMINATED 2VA TH | |
| PWR XFMR LAMINATED 40VA CHAS MT | |
| PWR XFMR LAMINATED 4VA TH | |
| PWR XFMR LAMINATED 5VA CHAS MT | |
| PWR XFMR LAMINATED 5VA TH | |
| PWR XFMR LAMINATED 6VA TH | |
| PWR XFMR LAMINATED 75VA CHAS MT | |
| PWR XFMR LAMINATED CHAS MT | |
| RF Balun 1.2GHz ~ 2.2GHz 50 / 200Ohm 0805 (2012 Metric) | |
| RF Balun 1.4GHz ~ 1.6GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 1.6GHz ~ 3.1GHz 50 / 100Ohm 0805 (2012 Metric) | |
| RF Balun 1.7GHz ~ 2.2GHz 50 / 100Ohm 0805 (2012 Metric) | |
| RF Balun 1.7GHz ~ 2.2GHz 50 / 200Ohm 0805 (2012 Metric) | |
| RF Balun 1.7GHz ~ 2.2GHz 50 / 50Ohm 0404 (1010 Metric) | |
| RF Balun 12.7GHz ~ 15.4GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 17.7GHz ~ 23.6GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 2.15GHz ~ 2.55GHz 1:2 0805 (2012 Metric), 8 PC Pad | |
| RF Balun 2.1GHz ~ 3GHz 50 / 50Ohm 0805 (2012 Metric) | |
| RF Balun 2.2GHz ~ 3.9GHz 50 / 50Ohm 0404 (1010 Metric) | |
| RF Balun 2.3GHz ~ 2.6GHz 0404 (1010 Metric) | |
| RF Balun 2.3GHz ~ 2.6GHz 50 / -Ohm 0404 (1010 Metric) | |
| RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 2.4GHz ~ 2.525GHz 50 / -Ohm 0404 (1010 Metric) | |
| RF Balun 2.4GHz ~ 2.54GHz 5-XFBGA, FCBGA | |
| RF Balun 2.4GHz ~ 2.54GHz 50 / -Ohm 5-UFBGA, CSPBGA | |
| RF Balun 2.4GHz ~ 2.54GHz 50 / -Ohm 5-WFBGA, FCBGA | |
| RF Balun 2.4GHz ~ 2.54GHz 50 / -Ohm 6-XFLGA | |
| RF Balun 2.4GHz ~ 2.5GHz 1:2 4-SMD, No Lead | |
| RF Balun 2.4GHz ~ 2.5GHz 1:4 0805 (2012 Metric), 6 PC Pad | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0404 (1010 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 4-UFBGA, FCBGA | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 5-UFBGA, FCBGA | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0603 (1608 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0805 (2012 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 200Ohm 0404 (1010 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 200Ohm 0805 (2012 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0404 (1010 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-UFBGA, CSPBGA | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-UFBGA, WLCSP | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-WFBGA, FCBGA | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-XFBGA, FCBGA | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 5-UFBGA, CSPBGA | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 5-UFBGA, FCBGA | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 6-SMD, No Lead | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 8-SMD, No Lead | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 75Ohm 0404 (1010 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50Ohm 0805 (2012 Metric), 8 PC Pad | |
| RF Balun 2.875GHz ~ 3.675GHz 1:2 0805 (2012 Metric), 8 PC Pad | |
| RF Balun 2GHz ~ 4GHz 50 / 100Ohm 0805 (2012 Metric) | |
| RF Balun 3.15GHz ~ 3.85GHz 1:2 8-SMD, No Lead | |
| RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0603 (1608 Metric) | |
| RF Balun 3.25GHz ~ 3.95GHz 1:2 8-SMD, No Lead | |
| RF Balun 3.49GHz ~ 4.19GHz 1:2 8-SMD, No Lead | |
| RF Balun 3.4GHz ~ 3.8GHz 50 / 200Ohm 6-SMD, No Lead | |
| RF Balun 3.6GHz ~ 4.4GHz 1:2 0805 (2012 Metric), 8 PC Pad | |
| RF Balun 3GHz ~ 8GHz 50 / 100Ohm 6-SMD, No Lead | |
| RF Balun 4.65GHz ~ 5.15GHz 2:1 8-SMD, No Lead | |
| RF Balun 4.8GHz ~ 5.9GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 4.8GHz ~ 5.9GHz 50 / 150Ohm 0404 (1010 Metric) | |
| RF Balun 4.8GHz ~ 5.9GHz 50 / 50Ohm 0404 (1010 Metric) | |
| RF Balun 4.9GHz ~ 5.875GHz 1:4 0805 (2012 Metric), 6 PC Pad | |
| RF Balun 4.9GHz ~ 5.95GHz 1:2 4-SMD, No Lead | |
| RF Balun 4.9GHz ~ 5.95GHz 50 / 100Ohm 0603 (1608 Metric) | |
| RF Balun 4.9GHz ~ 5.95GHz 50 / 50Ohm 4-SMD, No Lead | |
| RF Balun 433MHz 50 / -Ohm 6-WFBGA, FCBGA | |
| RF Balun 434MHz 50 / -Ohm 6-WFBGA, FCBGA | |
| RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 50 / 50Ohm 4-SMD, No Lead | |
| RF Balun 5GHz ~ 5.7GHz 1:2 8-SMD, No Lead | |
| RF Balun 690MHz ~ 1.57GHz 2:1 8-SMD, No Lead | |
| RF Balun 70MHz ~ 1GHz 50 / 50Ohm 1608 (4121 Metric) | |
| RF Balun 779MHz ~ 928MHz 50 / 50Ohm 4-WFBGA, FCBGA | |
| RF Balun 779MHz ~ 956MHz 50 / -Ohm 6-UFBGA, FCBGA | |
| RF Balun 800MHz ~ 1GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 800MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric) | |
| RF Balun 800MHz ~ 1GHz 50 / 150Ohm 0805 (2012 Metric) | |
| RF Balun 800MHz ~ 1GHz 50 / 200Ohm 0805 (2012 Metric) | |
| RF Balun 800MHz ~ 2.6GHz 50 / 200Ohm 0805 (2012 Metric) | |
| RF Balun 868MHz ~ 928MHz 50 / 50Ohm 6-UFBGA, FCBGA | |
| RF Balun 868MHz ~ 928MHz 50 / 50Ohm 8-UFBGA, CSPBGA | |
| RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric) | |
| TRANSF FLYBACK 25UH 2.5W ISO SMD | |
| TRANSFORMER 5UH 1:1:1 500V SMT | |
| TRANSFORMER FLYBACK SMD | |
| TRANSFORMER PUSHPULL SMD | |
| XFMR PLC1:1 12UH FUNC INS | |
| XFMR PLC1:1:1 28UH REIN IN | |
| XFMR PLC1:1:1 5UH FUNC INS |
| << Prev | Next >> |