DigiKey Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| 1.5mH Gate Drive Pulse Transformer 1.5:1 Through Hole | |
| 1.5mH Gate Drive Pulse Transformer 1.5:1:1 Through Hole | |
| 15A 1:50 Current Sense Transformer 200kHz Max 650mOhm Secondary Max 5mH Through Hole | |
| 1:100 Current Sense Transformer 200kHz Max 1.3Ohm Max 22mH Through Hole | |
| 1:100 Current Sense Transformer 500kHz Max 2Ohm Max 18mH Through Hole | |
| 1:200 Current Sense Transformer 200kHz Max 4.5Ohm Max 94.5mH Through Hole | |
| 1:200 Current Sense Transformer 500kHz Max 4.5Ohm Max 76mH Through Hole | |
| 1:50 Current Sense Transformer 500kHz Max 500mOhm Max 4.7mH Through Hole | |
| 1:500 Current Sense Transformer 500kHz Max 16Ohm Max 470mH Through Hole | |
| 300µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount | |
| 350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount | |
| 350µH LAN 10/100/1000 Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount | |
| 350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount | |
| 350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Through Hole | |
| 350µH Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount | |
| 680µH Gate Drive Pulse Transformer 1:1 Through Hole | |
| 680µH Gate Drive Pulse Transformer 1:1.5 Through Hole | |
| 680µH Gate Drive Pulse Transformer 1:1.5:1.5 Through Hole | |
| 680µH Gate Drive Pulse Transformer 1:1:1 Through Hole | |
| 80 MHZ TO 1,000 MHZ BALUN AT 50 | |
| BALUN 100MHZ ~ 520MHZ 50 / 25OHM | |
| BALUN 10KHZ ~ 125MHZ 1:1 | |
| BALUN 20MHZ ~ 1GHZ 50 / 25OHM | |
| BALUN 20MHZ ~ 520MHZ 50 / 25OHM | |
| BALUN 225MHZ ~ 2GHZ 50 / 25OHM | |
| BALUN 500MHZ ~ 2GHZ 50 / 25OHM | |
| BALUN,1.6X0.8X0.6MM, 3.6GHZ | |
| BALUN,2X1.25X0.95MM, 1.85GHZ | |
| BALUN,2X1.25X0.9MM,0 .9GHZ,50:50 | |
| BALUN,2X1.25X0.9MM,2 .3GHZ,50:100 | |
| DISCRETE MAGNETIC | |
| GATE DRIVE XFMR 1:1.1:1.1 2000UH | |
| GATE DRIVE XFMR 1:1.1:1.1 280UH | |
| GATE DRIVE XFMR 1:1:1 1000UH | |
| GATE DRIVE XFMR 1:1:1 2400UH | |
| GATE DRIVE XFMR 1:1:1 330UH | |
| GATE DRIVE XFMR 1:2.5:2.5 160UH | |
| GATE DRIVE XFMR 1:2.5:2.5 60UH | |
| GATE DRIVE XFMR1:1.1:1.1 850UH | |
| GATE DRIVE XFRM | |
| Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount | |
| LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount | |
| LAN Pulse Transformer 1CT:1CT Surface Mount | |
| MAGNETIC 10/100, 16PIN FOR AUTOM | |
| MAGNETIC 10G, 24PIN FOR AUTOMOTI | |
| MAGNETIC 1G, 24PIN FOR AUTOMOTIV | |
| MDL 1G DUAL PORT POE+ 30W | |
| MDL 1G SINGLE PORT N/A | |
| MIL-STD-1553 Pulse Transformer 1.25CT:1CT, 1.66CT:1CT Surface Mount | |
| MIL-STD-1553 Pulse Transformer 1.4CT:1CT, 2CT:1CT Surface Mount | |
| MIL-STD-1553 Pulse Transformer 1CT:1CT, 1CT:0.707CT Surface Mount | |
| MIL-STD-1553 Pulse Transformer 1CT:2.12CT, 1CT:1.5CT Surface Mount | |
| MIL-STD-1553 Pulse Transformer 1CT:2.5CT, 1CT:1.79CT Surface Mount | |
| NEUTRAL CURRENT TRANSFORMER | |
| Pulse Transformer 1CT:1CT Surface Mount | |
| Pulse Transformer Surface Mount | |
| Pulse Transformer | |
| PWR XFMR LAMINATED 1.1VA TH | |
| PWR XFMR LAMINATED 1.5VA TH | |
| PWR XFMR LAMINATED 100VA CHAS MT | |
| PWR XFMR LAMINATED 108VA CHAS MT | |
| PWR XFMR LAMINATED 10VA CHAS MT | |
| PWR XFMR LAMINATED 10VA TH | |
| PWR XFMR LAMINATED 12.6VA CHAS | |
| PWR XFMR LAMINATED 12VA CHAS MT | |
| PWR XFMR LAMINATED 12VA TH | |
| PWR XFMR LAMINATED 144VA CHAS MT | |
| PWR XFMR LAMINATED 15VA CHAS MT | |
| PWR XFMR LAMINATED 192VA CHAS MT | |
| PWR XFMR LAMINATED 2.4VA CHAS MT | |
| PWR XFMR LAMINATED 2.4VA TH | |
| PWR XFMR LAMINATED 2.5VA TH | |
| PWR XFMR LAMINATED 20VA TH | |
| PWR XFMR LAMINATED 240VA CHAS MT | |
| PWR XFMR LAMINATED 24VA CHAS MT | |
| PWR XFMR LAMINATED 24VA TH | |
| PWR XFMR LAMINATED 25.2VA CHAS | |
| PWR XFMR LAMINATED 25VA CHAS MT | |
| PWR XFMR LAMINATED 26.8VA CHAS | |
| PWR XFMR LAMINATED 30VA CHAS MT | |
| PWR XFMR LAMINATED 36VA TH | |
| PWR XFMR LAMINATED 4.5VA CHAS MT | |
| PWR XFMR LAMINATED 4.5VA TH | |
| PWR XFMR LAMINATED 45.6VA CHAS | |
| PWR XFMR LAMINATED 48VA TH | |
| PWR XFMR LAMINATED 50.4VA CHAS | |
| PWR XFMR LAMINATED 52.5VA CHAS | |
| PWR XFMR LAMINATED 56VA CHAS MT | |
| PWR XFMR LAMINATED 60VA CHAS MT | |
| PWR XFMR LAMINATED 6VA CHAS MT | |
| PWR XFMR LAMINATED 6VA TH | |
| PWR XFMR LAMINATED 71VA CHAS MT | |
| PWR XFMR LAMINATED 72VA CHAS MT | |
| PWR XFMR LAMINATED 78VA CHAS MT | |
| PWR XFMR LAMINATED 80VA CHAS MT | |
| PWR XFMR LAMINATED VARIES CHAS | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric), 6 PC Pad | |
| SMT GATE DRIVE TRANSFORMER | |
| THT GATE DRIVE TRANSFORMER | |
| ULTRASONIC FLOW METER, DOPPLER, |
| << Prev | Next >> |