DigiKey Datasheets for Signal Transformers

Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 27
Product Name Notes
112µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount
160µH, 160µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.41CT Transmitter, 1CT:1CT Receiver Surface Mount
2.06mH Pulse Transformer 1:1 Surface Mount
2.06mH Pulse Transformer 1:1 Through Hole
20µH, 100µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount
200µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2.5CT Transmitter, 1CT:1CT Receiver Surface Mount
3.9mH Pulse Transformer 1:1 Surface Mount
3.9mH Pulse Transformer 1:1 Through Hole
7.75mH Pulse Transformer 1:1 Surface Mount
7.75mH Pulse Transformer 1:1 Through Hole
BALUN 13.56MHZ 25 / 25OHM
BALUN 50MHZ ~ 1.8GHZ
CI-M3N1-25-100/5
Interface, MIL-STD-1553 Pulse Transformer 1CT:2.5CT, 1CT:1.79CT Surface Mount
Interface, MIL-STD-1553 Pulse Transformer 1CT:2.5CT, 1CT:1.79CT Through Hole
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.414 Surface Mount
PWR XFMR 300000VA CHAS MT
PWR XFMR LAMINATED 1.1VA TH
PWR XFMR LAMINATED 1.2VA TH
PWR XFMR LAMINATED 1000VA CHAS
PWR XFMR LAMINATED 100VA CHAS MT
PWR XFMR LAMINATED 10VA TH
PWR XFMR LAMINATED 12VA CHAS MT
PWR XFMR LAMINATED 12VA TH
PWR XFMR LAMINATED 150VA CHAS MT
PWR XFMR LAMINATED 1VA TH
PWR XFMR LAMINATED 2.4VA TH
PWR XFMR LAMINATED 200VA CHAS MT
PWR XFMR LAMINATED 20VA TH
PWR XFMR LAMINATED 24VA TH
PWR XFMR LAMINATED 250VA CHAS MT
PWR XFMR LAMINATED 300VA CHAS MT
PWR XFMR LAMINATED 30VA CHAS MT
PWR XFMR LAMINATED 350VA CHAS MT
PWR XFMR LAMINATED 36VA TH
PWR XFMR LAMINATED 4.4VA TH
PWR XFMR LAMINATED 500VA CHAS MT
PWR XFMR LAMINATED 50VA CHAS MT
PWR XFMR LAMINATED 56VA CHAS MT
PWR XFMR LAMINATED 650VA CHAS MT
PWR XFMR LAMINATED 6VA CHAS MT
PWR XFMR LAMINATED 6VA TH
PWR XFMR LAMINATED 75VA CHAS MT
PWR XFMR LAMINATED 7VA CHAS MT
PWR XFMR LAMINATED 8VA CHAS MT
PWR XFMR LAMINATED CHAS MT
RF Balun 100MHz ~ 1GHz 50 / 50Ohm 0805 (2012 Metric)
RF Balun 13.56MHz 25 / 25Ohm Horizontal, 4 PC Pad
RF Balun 1GHz ~ 1.5GHz 75 / 75Ohm 0805 (2012 Metric)
RF Balun 1MHz ~ 500MHz 1:4 6-SMD Module, 5 Leads
RF Balun 1MHz ~ 500MHz 1:4 6-SMD Module
RF Balun 2.3GHz ~ 2.5GHz 50 / -Ohm 0402 (1005 Metric), 4 PC Pad
RF Balun 2.3MHz ~ 2.7GHz 1:1 5-SMD
RF Balun 2.4GHz ~ 2.5GHz 100 / 100Ohm 16-SMD
RF Balun 250kHz ~ 500MHz 5-SMD Module
RF Balun 250kHz ~ 500MHz 5-SMD
RF Balun 3MHz ~ 300MHz 1:2 5-SMD
RF Balun 3MHz ~ 300MHz 1:2 Nonstandard SMD
RF Balun 470MHz ~ 790MHz 50 / 200Ohm 0603 (1608 Metric)
RF Balun 500KHz ~ 300MHz 1:4 5-SMD Module
RF Balun 500KHz ~ 300MHz 1:4 6-SMD Module, 5 Leads
RF Balun 50MHz ~ 870MHz 50 / 200Ohm 0603 (1608 Metric)
RF Balun 50MHz ~ 870MHz 75 / 300Ohm 0603 (1608 Metric)
RF Balun 50MHz ~ 870MHz 75 / 300Ohm 0804 (2010 Metric), 8 Lead
RF Balun 50MHz ~ 870MHz 75 / 75Ohm 0805 (2012 Metric)
RF Balun 50MHz ~ 870MHz 75 / 75Ohm 6-SMD
RF Balun 5MHz ~ 200MHz 1:1 6-SMD Module, 5 Leads
RF Balun 5MHz ~ 200MHz 1:1 6-SMD
RF Balun 800MHz ~ 1.9GHz 1:1 5-SMD Module
RF Balun
TRANSFORMER 480V
TRANSFORMER ISOL 208V
TRANSFORMER ISOL 480V
TRANSFORMER ISOL 575V 7500VA
TRANSFORMER ISOL 575V
TRANSFORMER ISOL 7500VA
TRANSFORMER ISOL
TRANSFORMER
TRANSFORMR ISOL 104V, 110V, 120V
XFMR FLYBACK

<< Prev Next >>