DigiKey Datasheets for Signal Transformers

Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more

Page: 1 10 20 21 22 23 24 25 26 27
Product Name Notes
100VA TOROID 0-115V 0-115V, 2 X
100VA TOROID 2X 115V, 2 X 12V O
10H TAPPED POT CORE INDUCTOR
10H, 100MA DC CHOKE
10H, 180MA DC CHOKE
115VA AUDIO MAIN TOROIDAL TRANSF
12.4mH Pulse Transformer 1:200 Surface Mount
120VA TOROID 0-115V 0-115V, 2 X
15VA TOROID 0-115V 0-115V, 2 X
160VA TOROID 0-115V 0-115V, 2 X
185VA AUDIO MAIN TOROIDAL TRANSF
1:100 Current Sense Transformer Surface Mount
1KVA TOROID 0-115V 0-115V, 2 X
200MH TAPPED POT CORE INDUCTOR
200VA AUDIO MAIN TOROIDAL TRANS
200VA AUDIO MAIN TOROIDAL TRANSF
20A CURRENT TRANSFORMER 1:2000
20H, 60MA DC CHOKE
225VA TOROID 0-115V 0-115V, 2 X
250VA AUDIO MAIN TOROIDAL TRANSF
250VA TOROID 0-115V 0-115V, 2 X
290VA AUDIO MAIN TOROIDAL TRANSF
2H TAPPED POT CORE INDUCTOR
2MW RATIO:1:1, 600:600CT AUDIO I
3.3mH Gate Drive Pulse Transformer 1:1:1 Surface Mount
300VA TOROID 0-115V 0-115V, 2 X
30VA TOROID 0-115V 0-115V, 2 X
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
350µH Pulse Transformer 1:1:1:1 Surface Mount
500VA TOROID 0-115V 0-115V, 2 X
50VA TOROID 0-115V 0-115V, 2 X
5A 100:1 Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
6 OHMS / 600 0HMS BIFILAR AUDIO
60VA AUDIO MAIN TOROIDAL TRANSFO
60VA TOROID 0-115V 0-115V, 2 X
625VA TOROID 0-115V 0-115V, 2 X
800O, RATIO 1: 1, 2MW, MIN AUDIO
800VA TOROID 0-115V 0-115V, 2 X
80VA TOROID 0-115V 0-115V, 2 X
AUDIO OUTPUT TR RATIO 1+1:2
AUDIO PCB TR. ENCAP RATIO 1+1:6
AUDIO PCB TRAN ENCAP RATIO 6.3+6
AUDIO PCB TRAN. ENCAP. RATIO 1
AUDIO PCB TRAN. IN CAN .RATIO 1+
AUDIO PCB TRAN. IN CAN RATIO 1
AUDIO PCB TRAN. IN CAN RATIO 6.3
AUDIO TRAN. IN CAN .RATIO 1+1 :6
BALUN 0HZ ~ 2.3GHZ
BALUN 0HZ ~ 2.5GHZ
BALUN 1.2GHZ ~ 2.7GHZ
BALUN 180MHZ ~ 1.9GHZ
BALUN 2.3GHZ ~ 6GHZ
BALUN 3GHZ ~ 6GHZ
BALUN 400MHZ ~ 6GHZ
BALUN 600MHZ ~ 2.3GHZ
BALUN 600MHZ ~ 2.5GHZ
BALUN 9.2GHZ ~ 16.15GHZ
CURRENT SENSE TRANSFORMER
CURRENT TRA INPUT 100MA - 2.5MA
CURRENT TRA INPUT 10A
EI30. 1.5VA. PRI 115+115V, SEC 1
EI30. 1.5VA. PRI 115+115V, SEC 2
EI30. 1.5VA. PRI 115+115V, SEC 6
EI30. 1.5VA. PRI 115+115V, SEC 9
ENCAPSULATED LOW IMPEDANCE AUDIO
GATE & SIGNAL X-COIL TRANSFORMER
Interface, MIL-STD-1553 Pulse Transformer 1CT:1.79CT Through Hole
LINE ISOLATING SMT, RATIO 1:1,
LINE MATCHING 600 OHM 1:1 V.32 B
MC SUT 1+1 : 20
MC SUT 1+1:20
MIL-STD-1553 Pulse Transformer 1CT:1.25CT Through Hole
MIL-STD-1553 Pulse Transformer 1CT:1.79CT Through Hole
PROAUDIO D.I. BOX 11.5 : 1 +1
PROAUDIO D.I. BOX 11.5 : 1 C.T.
PROAUDIO LINE I.P. 2. : 1+1 PC
PROAUDIO LINE I.P. 8. : 1+1 PC
PROAUDIO LINE IP 2 : 1 + 1 10K
PROAUDIO LINE IP 2+2 : 1 + 1 1
PROAUDIO LINE IP 4 : 1 + 1. 10
PROAUDIO LINE IP 8 : 1 + 1. 10
PROAUDIO LINE IP 8 : 1 + 1. 39
PROAUDIO MIC BRG 1 : 1 C.T. 15
PROAUDIO MIC BRIDGE 1 : 1 : 1 P
PROAUDIO MIC I.P. 1 C.T. : 2+2
PROAUDIO MIC I.P. 1 C.T. : 3.5+
PROAUDIO MIC I.P. 1 C.T. : 4+4
PROAUDIO MIC I.P. 1 C.T. : 5+5
PROAUDIO MIC I.P. 2 C.T. : 1+1
PROAUDIO MIC IP 1 : 1 C.T. 150
PROAUDIO MIC IP 1 : 2+2 150R P
PROAUDIO MIC IP 1 : 3.5+3.5 15
PROAUDIO MIC IP 1 : 4+4 150R P
PROAUDIO MIC IP 1 : 5+5 150R P
PULSE ENCAP TRANSFORMER RATIO 1
PULSE ENCAP TX DS RATIO 1:1 CLAS
PULSE ENCAP. TRANSFORMER RATIO 1
PULSE ENCAP. TRANSFORMER RATIO 2
PULSE ENCAPSULATED TRANSFORMER R
PULSE ENCAPSULATED TX DS RATIO 2
PULSE OPEN EP7 TRANSFORMER RATIO
PULSE OPEN TRANSFORMER RATIO 1:1
PULSE OPEN TRANSFORMER RATIO 2:1
PWR XFMR LAMINATED 130VA CHAS MT
PWR XFMR LAMINATED 1500VA CHAS
PWR XFMR LAMINATED 175VA CHAS MT
PWR XFMR LAMINATED 2000VA CHAS
PWR XFMR LAMINATED 20VA TH
PWR XFMR LAMINATED 25VA CHAS MT
PWR XFMR LAMINATED 3000VA CHAS
PWR XFMR LAMINATED 30VA TH
PWR XFMR LAMINATED 43VA CHAS MT
PWR XFMR LAMINATED 5000VA CHAS
PWR XFMR LAMINATED 80VA CHAS MT
PWR XFMR TOROIDAL 1.6VA CHAS MT
PWR XFMR TOROIDAL 1000VA CHAS MT
PWR XFMR TOROIDAL 100VA CHAS MT
PWR XFMR TOROIDAL 10VA CHAS MT
PWR XFMR TOROIDAL 14VA CHAS MT
PWR XFMR TOROIDAL 1500VA CHAS MT
PWR XFMR TOROIDAL 15VA CHAS MT
PWR XFMR TOROIDAL 160VA CHAS MT
PWR XFMR TOROIDAL 2000VA CHAS MT
PWR XFMR TOROIDAL 225VA CHAS MT
PWR XFMR TOROIDAL 2500VA CHAS MT
PWR XFMR TOROIDAL 250VA CHAS MT
PWR XFMR TOROIDAL 25VA CHAS MT
PWR XFMR TOROIDAL 3.2VA CHAS MT
PWR XFMR TOROIDAL 3000VA CHAS MT
PWR XFMR TOROIDAL 300VA CHAS MT
PWR XFMR TOROIDAL 35VA CHAS MT
PWR XFMR TOROIDAL 400VA CHAS MT
PWR XFMR TOROIDAL 500VA CHAS MT
PWR XFMR TOROIDAL 50VA CHAS MT
PWR XFMR TOROIDAL 5VA CHAS MT
PWR XFMR TOROIDAL 650VA CHAS MT
PWR XFMR TOROIDAL 7VA CHAS MT
PWR XFMR TOROIDAL 800VA CHAS MT
PWR XFMR TOROIDAL CHAS MT
SMT GATE & SIGNAL TRANSFORMER
TRANSFORMER CHAS MNT
TRANSFORMER
TRANSFORMR ISOL 240V TO 120V 8VA
TRANSFORMR ISOL 480V TO 120V 8VA
TRANSFORMR ISOL 600V TO 120V 8VA
VTX-102-000 SCREENING CAN & LID
XFRMR NON-ISOL 115V-230V 1000VA
XFRMR NON-ISOL 115V-230V 100VA
XFRMR NON-ISOL 115V-230V 200VA
XFRMR NON-ISOL 115V-230V 700VA
XFRMR NON-ISOL 115V-230V 800VA
XFRMR NON-ISOL 347V/480V 160VA
XFRMR NON-ISOL 347V/480V 215VA
XFRMR NON-ISOL 347V/480V 300VA
XFRMR NON-ISOL 347V/480V 450VA

<< Prev