Pulse Electronics Corporation Fixed Inductors PGL6395.121HLT

Description
FIXED IND 120NH 70A 230 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 120NH 70A 230 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6395.121HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 70A 230 MOHM SMD

FIXED IND 120NH 70A 230 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6395.121HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 70A 230 MOHM SMD

FIXED IND 120NH 70A 230 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6395.121HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 70A 230 MOHM SMD

FIXED IND 120NH 70A 230 MOHM SMD

Buy Now Datasheet
Power Inductor, 120Nh, Shielded, 82A; Inductance Pulse Electronics - 61AK3415 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 120Nh, Shielded, 82A; Inductance Pulse Electronics
61AK3415
Power Inductor, 120Nh, Shielded, 82A; Inductance Pulse Electronics 61AK3415
POWER INDUCTOR, 120NH, SHIELDED, 82A; Inductance:120nH; RMS Current (Irms):70A; Inductor Construction:Shielde d; Saturation Current (Isat):82A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

POWER INDUCTOR, 120NH, SHIELDED, 82A; Inductance:120nH; RMS Current (Irms):70A; Inductor Construction:Shielded; Saturation Current (Isat):82A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

Supplier's Site Datasheet
Power Inductor, 120Nh, Shielded, 82A; Inductance Pulse Electronics - 61AK3414 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 120Nh, Shielded, 82A; Inductance Pulse Electronics
61AK3414
Power Inductor, 120Nh, Shielded, 82A; Inductance Pulse Electronics 61AK3414
POWER INDUCTOR, 120NH, SHIELDED, 82A; Inductance:120nH; RMS Current (Irms):70A; Inductor Construction:Shielde d; Saturation Current (Isat):82A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

POWER INDUCTOR, 120NH, SHIELDED, 82A; Inductance:120nH; RMS Current (Irms):70A; Inductor Construction:Shielded; Saturation Current (Isat):82A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6395.121HLTDKR-ND 61AK3415
Product Name Fixed Inductors Power Inductor, 120Nh, Shielded, 82A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
DCR 0.2300 ohms 2.30E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details