Pulse Electronics Corporation Inductors PM2204.331NLT

Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2204.331NLT
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4148-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4148-6-ND
Fixed Inductors 553-4148-6-ND
330nH Unshielded Inductor 25A 2.5mOhm Max Nonstandard

330nH Unshielded Inductor 25A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4148-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4148-2-ND
Fixed Inductors 553-4148-2-ND
330nH Unshielded Inductor 25A 2.5mOhm Max Nonstandard

330nH Unshielded Inductor 25A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4148-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4148-1-ND
Fixed Inductors 553-4148-1-ND
330nH Unshielded Inductor 25A 2.5mOhm Max Nonstandard

330nH Unshielded Inductor 25A 2.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2204.331NLT 553-4148-6-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 0.3300 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176783-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details