Pulse Electronics Corporation Fixed Inductors PM4343.102NLT

Description
1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4343.102NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4343.102NLTTR-ND
Fixed Inductors 553-PM4343.102NLTTR-ND
1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard

1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4343.102NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4343.102NLTCT-ND
Fixed Inductors 553-PM4343.102NLTCT-ND
1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard

1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4343.102NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard

1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4343.102NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.65 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers