Pulse Electronics Corporation Fixed Inductors PGL6477.221HLT

Description
FIXED IND 215NH 22A 400 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 215NH 22A 400 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6477.221HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 215NH 22A 400 MOHM SMD

FIXED IND 215NH 22A 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6477.221HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 215NH 22A 400 MOHM SMD

FIXED IND 215NH 22A 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6477.221HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 215NH 22A 400 MOHM SMD

FIXED IND 215NH 22A 400 MOHM SMD

Buy Now Datasheet
Power Inductor, 215Nh, Shielded, 23A; Inductance Pulse Electronics - 52AK7564 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 215Nh, Shielded, 23A; Inductance Pulse Electronics
52AK7564
Power Inductor, 215Nh, Shielded, 23A; Inductance Pulse Electronics 52AK7564
POWER INDUCTOR, 215NH, SHIELDED, 23A; Inductance:215nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Product Length:6.2mm

POWER INDUCTOR, 215NH, SHIELDED, 23A; Inductance:215nH; RMS Current (Irms):17.5A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Product Length:6.2mm

Supplier's Site Datasheet
Power Inductor, 215Nh, Shielded, 23A; Inductance Pulse Electronics - 52AK7577 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 215Nh, Shielded, 23A; Inductance Pulse Electronics
52AK7577
Power Inductor, 215Nh, Shielded, 23A; Inductance Pulse Electronics 52AK7577
POWER INDUCTOR, 215NH, SHIELDED, 23A; Inductance:215nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Product Length:6.2mm

POWER INDUCTOR, 215NH, SHIELDED, 23A; Inductance:215nH; RMS Current (Irms):17.5A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Product Length:6.2mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6477.221HLTTR-ND 52AK7564
Product Name Fixed Inductors Power Inductor, 215Nh, Shielded, 23A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
DCR 0.4000 ohms 4.00E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers