High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
470nH Unshielded Inductor 18.4A 4.13mOhm Max Nonstandard
470nH Unshielded Inductor 18.4A 4.13mOhm Max Nonstandard
470nH Unshielded Inductor 18.4A 4.13mOhm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PM2203.471NLT | 553-4143-2-ND |
| Product Name | Inductors | Fixed Inductors |
| Application | High Current | |
| Inductance Range | 0.4700 microH | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology |