130nH Unshielded Inductor 60A 0.155mOhm Nonstandard
POWER INDUCTOR, SMD, 130NH, 60A; Inductance:130nH; RMS Current (Irms):60A; Inductor Construction:Unshiel
POWER INDUCTOR, SMD, 130NH, 60A; Inductance:130nH; RMS Current (Irms):60A; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-PGL6076.131AHLTTR-ND | 47AK6071 |
| Product Name | Fixed Inductors | Power Inductor, Smd, 130Nh, 60A; Inductance Pulse Electronics |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |