Pulse Electronics Corporation Fixed Inductors PM4341.101NLT

Description
100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4341.101NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4341.101NLTTR-ND
Fixed Inductors 553-PM4341.101NLTTR-ND
100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard

100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4341.101NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers