Pulse Electronics Corporation Fixed Inductors PG2292.700HLT

Description
70nH Unshielded Inductor 53A 0.09mOhm Nonstandard
Request a Quote Datasheet
Description
70nH Unshielded Inductor 53A 0.09mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG2292.700HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
70nH Unshielded Inductor 53A 0.09mOhm Nonstandard

70nH Unshielded Inductor 53A 0.09mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG2292.700HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2292.700HLTCT-ND
Fixed Inductors 553-PG2292.700HLTCT-ND
70nH Unshielded Inductor 53A 0.09mOhm Nonstandard

70nH Unshielded Inductor 53A 0.09mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG2292.700HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2292.700HLTTR-ND
Fixed Inductors 553-PG2292.700HLTTR-ND
70nH Unshielded Inductor 53A 0.09mOhm Nonstandard

70nH Unshielded Inductor 53A 0.09mOhm Nonstandard

Buy Now Datasheet
Power Inductor, Smd, 70Uh, 53A; Inductance Pulse Electronics - 47AK6084 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 70Uh, 53A; Inductance Pulse Electronics
47AK6084
Power Inductor, Smd, 70Uh, 53A; Inductance Pulse Electronics 47AK6084
POWER INDUCTOR, SMD, 70UH, 53A; Inductance:70nH; RMS Current (Irms):53A; Inductor Construction:Unshiel ded; Saturation Current (Isat):60A; Product Range:PG2292.XXXHLT Series; DC Resistance Max:90µohm; Inductance Tolerance:± 20%

POWER INDUCTOR, SMD, 70UH, 53A; Inductance:70nH; RMS Current (Irms):53A; Inductor Construction:Unshielded; Saturation Current (Isat):60A; Product Range:PG2292.XXXHLT Series; DC Resistance Max:90µohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet
Power Inductor, Smd, 70Uh, 53A; Inductance Pulse Electronics - 47AK6083 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 70Uh, 53A; Inductance Pulse Electronics
47AK6083
Power Inductor, Smd, 70Uh, 53A; Inductance Pulse Electronics 47AK6083
POWER INDUCTOR, SMD, 70UH, 53A; Inductance:70nH; RMS Current (Irms):53A; Inductor Construction:Unshiel ded; Saturation Current (Isat):60A; Product Range:PG2292.XXXHLT Series; DC Resistance Max:90µohm; Inductance Tolerance:± 20%

POWER INDUCTOR, SMD, 70UH, 53A; Inductance:70nH; RMS Current (Irms):53A; Inductor Construction:Unshielded; Saturation Current (Isat):60A; Product Range:PG2292.XXXHLT Series; DC Resistance Max:90µohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PG2292.700HLTDKR-ND 47AK6084
Product Name Fixed Inductors Power Inductor, Smd, 70Uh, 53A; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N6 0402DC-7N6XJRW , 0402DC-7N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details