Pulse Electronics Corporation Inductors PM2203.182NLT

Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2203.182NLT
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4139-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4139-6-ND
Fixed Inductors 553-4139-6-ND
1.8µH Unshielded Inductor 10.1A 12.7mOhm Max Nonstandard

1.8µH Unshielded Inductor 10.1A 12.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4139-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4139-1-ND
Fixed Inductors 553-4139-1-ND
1.8µH Unshielded Inductor 10.1A 12.7mOhm Max Nonstandard

1.8µH Unshielded Inductor 10.1A 12.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4139-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4139-2-ND
Fixed Inductors 553-4139-2-ND
1.8µH Unshielded Inductor 10.1A 12.7mOhm Max Nonstandard

1.8µH Unshielded Inductor 10.1A 12.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2203.182NLT 553-4139-6-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 1.8 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Filters - Common Mode Chokes - 1188004-CMT-8117-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 36000 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers