Pulse Electronics Corporation Power Inductor, 1.05Uh, Shielded, 25A; Inductance Pulse Electronics PH9499102CNLT

Description
POWER INDUCTOR, 1.05UH, SHIELDED, 25A; Inductance:1.05µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):25A; Product Range:PH9499.XXXCNL Series; DC Resistance Max:0.022ohm; Product Length:9.75mm
Datasheet
Description
POWER INDUCTOR, 1.05UH, SHIELDED, 25A; Inductance:1.05µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):25A; Product Range:PH9499.XXXCNL Series; DC Resistance Max:0.022ohm; Product Length:9.75mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 1.05Uh, Shielded, 25A; Inductance Pulse Electronics - 47AK0164 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.05Uh, Shielded, 25A; Inductance Pulse Electronics
47AK0164
Power Inductor, 1.05Uh, Shielded, 25A; Inductance Pulse Electronics 47AK0164
POWER INDUCTOR, 1.05UH, SHIELDED, 25A; Inductance:1.05µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):25A; Product Range:PH9499.XXXCNL Series; DC Resistance Max:0.022ohm; Product Length:9.75mm

POWER INDUCTOR, 1.05UH, SHIELDED, 25A; Inductance:1.05µH; RMS Current (Irms):3.5A; Inductor Construction:Unshielded; Saturation Current (Isat):25A; Product Range:PH9499.XXXCNL Series; DC Resistance Max:0.022ohm; Product Length:9.75mm

Supplier's Site Datasheet
Power Inductor, 1.05Uh, Shielded, 25A; Inductance Pulse Electronics - 47AK0165 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.05Uh, Shielded, 25A; Inductance Pulse Electronics
47AK0165
Power Inductor, 1.05Uh, Shielded, 25A; Inductance Pulse Electronics 47AK0165
POWER INDUCTOR, 1.05UH, SHIELDED, 25A; Inductance:1.05µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):25A; Product Range:PH9499.XXXCNL Series; DC Resistance Max:0.022ohm; Product Length:9.75mm

POWER INDUCTOR, 1.05UH, SHIELDED, 25A; Inductance:1.05µH; RMS Current (Irms):3.5A; Inductor Construction:Unshielded; Saturation Current (Isat):25A; Product Range:PH9499.XXXCNL Series; DC Resistance Max:0.022ohm; Product Length:9.75mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 47AK0164
Product Name Power Inductor, 1.05Uh, Shielded, 25A; Inductance Pulse Electronics
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details