Pulse Electronics Corporation Fixed Inductors PGL6477.101HLT

Description
FIXED IND 105NH 22A 400 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 105NH 22A 400 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6477.101HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 105NH 22A 400 MOHM SMD

FIXED IND 105NH 22A 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6477.101HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 105NH 22A 400 MOHM SMD

FIXED IND 105NH 22A 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6477.101HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 105NH 22A 400 MOHM SMD

FIXED IND 105NH 22A 400 MOHM SMD

Buy Now Datasheet
Power Inductor, 105Nh, Shielded, 50A; Inductance Pulse Electronics - 52AK7571 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 105Nh, Shielded, 50A; Inductance Pulse Electronics
52AK7571
Power Inductor, 105Nh, Shielded, 50A; Inductance Pulse Electronics 52AK7571
POWER INDUCTOR, 105NH, SHIELDED, 50A; Inductance:105nH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):50A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 105NH, SHIELDED, 50A; Inductance:105nH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):50A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet
Power Inductor, 105Nh, Shielded, 50A; Inductance Pulse Electronics - 52AK7558 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 105Nh, Shielded, 50A; Inductance Pulse Electronics
52AK7558
Power Inductor, 105Nh, Shielded, 50A; Inductance Pulse Electronics 52AK7558
POWER INDUCTOR, 105NH, SHIELDED, 50A; Inductance:105nH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):50A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 105NH, SHIELDED, 50A; Inductance:105nH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):50A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6477.101HLTTR-ND 52AK7571
Product Name Fixed Inductors Power Inductor, 105Nh, Shielded, 50A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.4000 ohms 4.00E-4 ohms
Unlock Full Specs
to access all available technical data