Pulse Electronics Corporation Fixed Inductors PG2290.121HLT

Description
FIXED IND 120NH 75A 150 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 120NH 75A 150 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG2290.121HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 75A 150 MOHM SMD

FIXED IND 120NH 75A 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PG2290.121HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2290.121HLTTR-ND
Fixed Inductors 553-PG2290.121HLTTR-ND
FIXED IND 120NH 75A 150 MOHM SMD

FIXED IND 120NH 75A 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PG2290.121HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2290.121HLTCT-ND
Fixed Inductors 553-PG2290.121HLTCT-ND
FIXED IND 120NH 75A 150 MOHM SMD

FIXED IND 120NH 75A 150 MOHM SMD

Buy Now Datasheet
Power Inductor, 120Nh, Shielded, 140A; Inductance Pulse Electronics - 61AK3421 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 120Nh, Shielded, 140A; Inductance Pulse Electronics
61AK3421
Power Inductor, 120Nh, Shielded, 140A; Inductance Pulse Electronics 61AK3421
POWER INDUCTOR, 120NH, SHIELDED, 140A; Inductance:120nH; RMS Current (Irms):75A; Inductor Construction:Shielde d; Saturation Current (Isat):140A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

POWER INDUCTOR, 120NH, SHIELDED, 140A; Inductance:120nH; RMS Current (Irms):75A; Inductor Construction:Shielded; Saturation Current (Isat):140A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

Supplier's Site Datasheet
Power Inductor, 120Nh, Shielded, 140A; Inductance Pulse Electronics - 61AK3420 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 120Nh, Shielded, 140A; Inductance Pulse Electronics
61AK3420
Power Inductor, 120Nh, Shielded, 140A; Inductance Pulse Electronics 61AK3420
POWER INDUCTOR, 120NH, SHIELDED, 140A; Inductance:120nH; RMS Current (Irms):75A; Inductor Construction:Shielde d; Saturation Current (Isat):140A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

POWER INDUCTOR, 120NH, SHIELDED, 140A; Inductance:120nH; RMS Current (Irms):75A; Inductor Construction:Shielded; Saturation Current (Isat):140A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PG2290.121HLTDKR-ND 61AK3421
Product Name Fixed Inductors Power Inductor, 120Nh, Shielded, 140A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.1500 ohms 1.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers