Pulse Electronics Corporation Fixed Inductors PG2290.321HLT

Description
FIXED IND 320NH 75A 150 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 320NH 75A 150 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG2290.321HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2290.321HLTCT-ND
Fixed Inductors 553-PG2290.321HLTCT-ND
FIXED IND 320NH 75A 150 MOHM SMD

FIXED IND 320NH 75A 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PG2290.321HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 320NH 75A 150 MOHM SMD

FIXED IND 320NH 75A 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PG2290.321HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2290.321HLTTR-ND
Fixed Inductors 553-PG2290.321HLTTR-ND
FIXED IND 320NH 75A 150 MOHM SMD

FIXED IND 320NH 75A 150 MOHM SMD

Buy Now Datasheet
Power Inductor, 320Nh, Shielded, 54A; Inductance Pulse Electronics - 61AK3429 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 320Nh, Shielded, 54A; Inductance Pulse Electronics
61AK3429
Power Inductor, 320Nh, Shielded, 54A; Inductance Pulse Electronics 61AK3429
POWER INDUCTOR, 320NH, SHIELDED, 54A; Inductance:320nH; RMS Current (Irms):75A; Inductor Construction:Shielde d; Saturation Current (Isat):54A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

POWER INDUCTOR, 320NH, SHIELDED, 54A; Inductance:320nH; RMS Current (Irms):75A; Inductor Construction:Shielded; Saturation Current (Isat):54A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

Supplier's Site Datasheet
Power Inductor, 320Nh, Shielded, 54A; Inductance Pulse Electronics - 61AK3428 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 320Nh, Shielded, 54A; Inductance Pulse Electronics
61AK3428
Power Inductor, 320Nh, Shielded, 54A; Inductance Pulse Electronics 61AK3428
POWER INDUCTOR, 320NH, SHIELDED, 54A; Inductance:320nH; RMS Current (Irms):75A; Inductor Construction:Shielde d; Saturation Current (Isat):54A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

POWER INDUCTOR, 320NH, SHIELDED, 54A; Inductance:320nH; RMS Current (Irms):75A; Inductor Construction:Shielded; Saturation Current (Isat):54A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PG2290.321HLTCT-ND 61AK3429
Product Name Fixed Inductors Power Inductor, 320Nh, Shielded, 54A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.1500 ohms 1.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details