Pulse Electronics Corporation Fixed Inductors PGL6477.201HLT

Description
FIXED IND 200NH 22A 400 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 200NH 22A 400 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6477.201HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 200NH 22A 400 MOHM SMD

FIXED IND 200NH 22A 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6477.201HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 200NH 22A 400 MOHM SMD

FIXED IND 200NH 22A 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6477.201HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 200NH 22A 400 MOHM SMD

FIXED IND 200NH 22A 400 MOHM SMD

Buy Now Datasheet
Power Inductor, 200Nh, Shielded, 25A; Inductance Pulse Electronics - 52AK7563 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 200Nh, Shielded, 25A; Inductance Pulse Electronics
52AK7563
Power Inductor, 200Nh, Shielded, 25A; Inductance Pulse Electronics 52AK7563
POWER INDUCTOR, 200NH, SHIELDED, 25A; Inductance:200nH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 200NH, SHIELDED, 25A; Inductance:200nH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet
Power Inductor, 200Nh, Shielded, 25A; Inductance Pulse Electronics - 52AK7576 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 200Nh, Shielded, 25A; Inductance Pulse Electronics
52AK7576
Power Inductor, 200Nh, Shielded, 25A; Inductance Pulse Electronics 52AK7576
POWER INDUCTOR, 200NH, SHIELDED, 25A; Inductance:200nH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 200NH, SHIELDED, 25A; Inductance:200nH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6477.201HLTCT-ND 52AK7563
Product Name Fixed Inductors Power Inductor, 200Nh, Shielded, 25A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.4000 ohms 4.00E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers