Pulse Electronics Corporation Fixed Inductors PGL6395.221HLT

Description
FIXED IND 220NH 70A 230 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 220NH 70A 230 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6395.221HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 70A 230 MOHM SMD

FIXED IND 220NH 70A 230 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6395.221HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 70A 230 MOHM SMD

FIXED IND 220NH 70A 230 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6395.221HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 70A 230 MOHM SMD

FIXED IND 220NH 70A 230 MOHM SMD

Buy Now Datasheet
Power Inductor, 220Nh, Shielded, 42A; Inductance Pulse Electronics - 61AK3417 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Nh, Shielded, 42A; Inductance Pulse Electronics
61AK3417
Power Inductor, 220Nh, Shielded, 42A; Inductance Pulse Electronics 61AK3417
POWER INDUCTOR, 220NH, SHIELDED, 42A; Inductance:220nH; RMS Current (Irms):70A; Inductor Construction:Shielde d; Saturation Current (Isat):42A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

POWER INDUCTOR, 220NH, SHIELDED, 42A; Inductance:220nH; RMS Current (Irms):70A; Inductor Construction:Shielded; Saturation Current (Isat):42A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

Supplier's Site Datasheet
Power Inductor, 220Nh, Shielded, 42A; Inductance Pulse Electronics - 61AK3416 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Nh, Shielded, 42A; Inductance Pulse Electronics
61AK3416
Power Inductor, 220Nh, Shielded, 42A; Inductance Pulse Electronics 61AK3416
POWER INDUCTOR, 220NH, SHIELDED, 42A; Inductance:220nH; RMS Current (Irms):70A; Inductor Construction:Shielde d; Saturation Current (Isat):42A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

POWER INDUCTOR, 220NH, SHIELDED, 42A; Inductance:220nH; RMS Current (Irms):70A; Inductor Construction:Shielded; Saturation Current (Isat):42A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6395.221HLTCT-ND 61AK3417
Product Name Fixed Inductors Power Inductor, 220Nh, Shielded, 42A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
DCR 0.2300 ohms 2.30E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-6N8 0402CT-6N8XJRW , 0402CT-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details