Pulse Electronics Corporation Fixed Inductors PM4340.101NLT

Description
100nH Shielded Molded Inductor 23A 3mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 23A 3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4340.101NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4340.101NLTTR-ND
Fixed Inductors 553-PM4340.101NLTTR-ND
100nH Shielded Molded Inductor 23A 3mOhm Max Nonstandard

100nH Shielded Molded Inductor 23A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4340.101NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 23A 3 MOHM SMD

FIXED IND 100NH 23A 3 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PM4340.101NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4340.101NLTCT-ND
Fixed Inductors 553-PM4340.101NLTCT-ND
FIXED IND 100NH 23A 3 MOHM SMD

FIXED IND 100NH 23A 3 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4340.101NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details