Pulse Electronics Corporation Fixed Inductors PM4342.471NLT

Description
470nH Shielded Molded Inductor 28A 1.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 28A 1.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4342.471NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4342.471NLTTR-ND
Fixed Inductors 553-PM4342.471NLTTR-ND
470nH Shielded Molded Inductor 28A 1.5mOhm Max Nonstandard

470nH Shielded Molded Inductor 28A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4342.471NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 28A 1.5 MOHM SMD

FIXED IND 470NH 28A 1.5 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PM4342.471NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4342.471NLTCT-ND
Fixed Inductors 553-PM4342.471NLTCT-ND
FIXED IND 470NH 28A 1.5 MOHM SMD

FIXED IND 470NH 28A 1.5 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4342.471NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers