Pulse Electronics Corporation Fixed Inductors PM4342.252NLT

Description
2.5µH Shielded Molded Inductor 11.5A 8.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.5µH Shielded Molded Inductor 11.5A 8.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4342.252NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4342.252NLTTR-ND
Fixed Inductors 553-PM4342.252NLTTR-ND
2.5µH Shielded Molded Inductor 11.5A 8.7mOhm Max Nonstandard

2.5µH Shielded Molded Inductor 11.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4342.252NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3161-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details