Pulse Electronics Corporation Fixed Inductors PGL6478.171HLT

Description
FIXED IND 170NH 33A 450 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 170NH 33A 450 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6478.171HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 170NH 33A 450 MOHM SMD

FIXED IND 170NH 33A 450 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6478.171HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 170NH 33A 450 MOHM SMD

FIXED IND 170NH 33A 450 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6478.171HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 170NH 33A 450 MOHM SMD

FIXED IND 170NH 33A 450 MOHM SMD

Buy Now Datasheet
Power Inductor, 170Nh, Shielded, 44A; Inductance Pulse Electronics - 52AK7567 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 170Nh, Shielded, 44A; Inductance Pulse Electronics
52AK7567
Power Inductor, 170Nh, Shielded, 44A; Inductance Pulse Electronics 52AK7567
POWER INDUCTOR, 170NH, SHIELDED, 44A; Inductance:170nH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):44A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 170NH, SHIELDED, 44A; Inductance:170nH; RMS Current (Irms):31A; Inductor Construction:Shielded; Saturation Current (Isat):44A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet
Power Inductor, 170Nh, Shielded, 44A; Inductance Pulse Electronics - 52AK7580 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 170Nh, Shielded, 44A; Inductance Pulse Electronics
52AK7580
Power Inductor, 170Nh, Shielded, 44A; Inductance Pulse Electronics 52AK7580
POWER INDUCTOR, 170NH, SHIELDED, 44A; Inductance:170nH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):44A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 170NH, SHIELDED, 44A; Inductance:170nH; RMS Current (Irms):31A; Inductor Construction:Shielded; Saturation Current (Isat):44A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6478.171HLTCT-ND 52AK7567
Product Name Fixed Inductors Power Inductor, 170Nh, Shielded, 44A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.4500 ohms 4.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers