Pulse Electronics Corporation Inductors PG1712.121HLT

Description
Power Beads - PG1712.XXXHLT Series, Up to 100Apk
Request a Quote Datasheet
Description
Power Beads - PG1712.XXXHLT Series, Up to 100Apk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG1712.121HLT
Power Beads - PG1712.XXXHLT Series, Up to 100Apk

Power Beads - PG1712.XXXHLT Series, Up to 100Apk

Supplier's Site Datasheet
Fixed Inductors - 553-PG1712.121HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG1712.121HLTTR-ND
Fixed Inductors 553-PG1712.121HLTTR-ND
120nH Unshielded Inductor 65A 0.17mOhm Nonstandard

120nH Unshielded Inductor 65A 0.17mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG1712.121HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG1712.121HLTCT-ND
Fixed Inductors 553-PG1712.121HLTCT-ND
120nH Unshielded Inductor 65A 0.17mOhm Nonstandard

120nH Unshielded Inductor 65A 0.17mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG1712.121HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Inductor 65A 0.17mOhm Nonstandard

120nH Unshielded Inductor 65A 0.17mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG1712.121HLT 553-PG1712.121HLTTR-ND
Product Name Inductors Fixed Inductors
Inductance Range 115 microH
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers