Pulse Electronics Corporation Fixed Inductors PM4343.103NLT

Description
10µH Shielded Molded Inductor 10A 16.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 10A 16.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4343.103NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4343.103NLTCT-ND
Fixed Inductors 553-PM4343.103NLTCT-ND
10µH Shielded Molded Inductor 10A 16.5mOhm Max Nonstandard

10µH Shielded Molded Inductor 10A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4343.103NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 10A 16.5mOhm Max Nonstandard

10µH Shielded Molded Inductor 10A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4343.103NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4343.103NLTTR-ND
Fixed Inductors 553-PM4343.103NLTTR-ND
10µH Shielded Molded Inductor 10A 16.5mOhm Max Nonstandard

10µH Shielded Molded Inductor 10A 16.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4343.103NLTCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Surface Mount Inductors - 1678198 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details