FIXED IND 117NH 22A 400 MOHM SMD
FIXED IND 117NH 22A 400 MOHM SMD
FIXED IND 117NH 22A 400 MOHM SMD
POWER INDUCTOR, 117NH, SHIELDED, 43A; Inductance:117nH; RMS Current (Irms):22A; Inductor Construction:Shielde
POWER INDUCTOR, 117NH, SHIELDED, 43A; Inductance:117nH; RMS Current (Irms):22A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-PGL6477.121HLTTR-ND | 52AK7572 |
| Product Name | Fixed Inductors | Power Inductor, 117Nh, Shielded, 43A; Inductance Pulse Electronics |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.4000 ohms | 4.00E-4 ohms |