Pulse Electronics Corporation Inductors PM2204.332NLT

Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2204.332NLT
High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4149-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4149-6-ND
Fixed Inductors 553-4149-6-ND
3.3µH Unshielded Inductor 8A 20.8mOhm Max Nonstandard

3.3µH Unshielded Inductor 8A 20.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4149-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4149-1-ND
Fixed Inductors 553-4149-1-ND
3.3µH Unshielded Inductor 8A 20.8mOhm Max Nonstandard

3.3µH Unshielded Inductor 8A 20.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4149-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4149-2-ND
Fixed Inductors 553-4149-2-ND
3.3µH Unshielded Inductor 8A 20.8mOhm Max Nonstandard

3.3µH Unshielded Inductor 8A 20.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2204.332NLT 553-4149-6-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 3.3 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details