Pulse Electronics Corporation Fixed Inductors PM4340.472NLT

Description
4.7µH Shielded Molded Inductor 4.6A 53mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 4.6A 53mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4340.472NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4340.472NLTTR-ND
Fixed Inductors 553-PM4340.472NLTTR-ND
4.7µH Shielded Molded Inductor 4.6A 53mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4.6A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4340.472NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4340.472NLTCT-ND
Fixed Inductors 553-PM4340.472NLTCT-ND
4.7µH Shielded Molded Inductor 4.6A 53mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4.6A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4340.472NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 4.6A 53mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4.6A 53mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4340.472NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567719 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Specs
Application RF Choke
View Details