Pulse Electronics Corporation Fixed Inductors PM4343.332NLT

Description
3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4343.332NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4343.332NLTCT-ND
Fixed Inductors 553-PM4343.332NLTCT-ND
3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4343.332NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4343.332NLTTR-ND
Fixed Inductors 553-PM4343.332NLTTR-ND
3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 18A 6.8 MOHM Inductor and Choke - 71-PM4343.332NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 18A 6.8 MOHM Inductor and Choke
71-PM4343.332NLT
SMD 3.3UH 18A 6.8 MOHM Inductor and Choke 71-PM4343.332NLT
FIXED IND 3.3UH 18A 6.8 MOHM SMD Product overview: PM4343.332NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 18A, 6.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 18A, 6.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM4343.332NLT can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 18A 6.8 MOHM SMD Product overview: PM4343.332NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 18A, 6.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 18A, 6.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM4343.332NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PM4343.332NLTCT-ND 71-PM4343.332NLT
Product Name Fixed Inductors SMD 3.3UH 18A 6.8 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0068 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers