Pulse Electronics Corporation Fixed Inductors PM4341.473NLT

Description
47µH Shielded Molded Inductor 1.75A 363mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Molded Inductor 1.75A 363mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4341.473NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 1.75A 363mOhm Max Nonstandard

47µH Shielded Molded Inductor 1.75A 363mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4341.473NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4341.473NLTCT-ND
Fixed Inductors 553-PM4341.473NLTCT-ND
47µH Shielded Molded Inductor 1.75A 363mOhm Max Nonstandard

47µH Shielded Molded Inductor 1.75A 363mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4341.473NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4341.473NLTTR-ND
Fixed Inductors 553-PM4341.473NLTTR-ND
47µH Shielded Molded Inductor 1.75A 363mOhm Max Nonstandard

47µH Shielded Molded Inductor 1.75A 363mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PM4341.473NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PM4341.473NLT
Fixed Inductors PM4341.473NLT
FIXED IND 47UH 1.75A 363MOHM SMD

FIXED IND 47UH 1.75A 363MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PM4341.473NLTDKR-ND PM4341.473NLT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3630 ohms 0.3630 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers