Pulse Electronics Corporation Fixed Inductors PM4341.221NLT

Description
220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4341.221NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4341.221NLTTR-ND
Fixed Inductors 553-PM4341.221NLTTR-ND
220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

220nH Shielded Molded Inductor 23A 2.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4341.221NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers