Pulse Electronics Corporation Fixed Inductors PG2110.181HLT

Description
180nH Shielded Inductor 41A 0.22mOhm Nonstandard
Request a Quote Datasheet
Description
180nH Shielded Inductor 41A 0.22mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG2110.181HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2110.181HLTCT-ND
Fixed Inductors 553-PG2110.181HLTCT-ND
180nH Shielded Inductor 41A 0.22mOhm Nonstandard

180nH Shielded Inductor 41A 0.22mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG2110.181HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2110.181HLTTR-ND
Fixed Inductors 553-PG2110.181HLTTR-ND
180nH Shielded Inductor 41A 0.22mOhm Nonstandard

180nH Shielded Inductor 41A 0.22mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PG2110.181HLTCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details