Pulse Electronics Corporation Fixed Inductors PGL6395.101HLT

Description
FIXED IND 100NH 70A 230 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 100NH 70A 230 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6395.101HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 70A 230 MOHM SMD

FIXED IND 100NH 70A 230 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6395.101HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 70A 230 MOHM SMD

FIXED IND 100NH 70A 230 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6395.101HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 70A 230 MOHM SMD

FIXED IND 100NH 70A 230 MOHM SMD

Buy Now Datasheet
Power Inductor, 100Nh, Shielded, 98A; Inductance Pulse Electronics - 61AK3413 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Nh, Shielded, 98A; Inductance Pulse Electronics
61AK3413
Power Inductor, 100Nh, Shielded, 98A; Inductance Pulse Electronics 61AK3413
POWER INDUCTOR, 100NH, SHIELDED, 98A; Inductance:100nH; RMS Current (Irms):70A; Inductor Construction:Shielde d; Saturation Current (Isat):98A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

POWER INDUCTOR, 100NH, SHIELDED, 98A; Inductance:100nH; RMS Current (Irms):70A; Inductor Construction:Shielded; Saturation Current (Isat):98A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

Supplier's Site Datasheet
Power Inductor, 100Nh, Shielded, 98A; Inductance Pulse Electronics - 61AK3412 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Nh, Shielded, 98A; Inductance Pulse Electronics
61AK3412
Power Inductor, 100Nh, Shielded, 98A; Inductance Pulse Electronics 61AK3412
POWER INDUCTOR, 100NH, SHIELDED, 98A; Inductance:100nH; RMS Current (Irms):70A; Inductor Construction:Shielde d; Saturation Current (Isat):98A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

POWER INDUCTOR, 100NH, SHIELDED, 98A; Inductance:100nH; RMS Current (Irms):70A; Inductor Construction:Shielded; Saturation Current (Isat):98A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6395.101HLTDKR-ND 61AK3413
Product Name Fixed Inductors Power Inductor, 100Nh, Shielded, 98A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
DCR 0.2300 ohms 2.30E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers