15µH Shielded Molded Inductor 9A 28mOhm Max Nonstandard
15µH Shielded Molded Inductor 9A 28mOhm Max Nonstandard
15µH Shielded Molded Inductor 9A 28mOhm Max Nonstandard
FIXED IND 15UH 9A 28 MOHM SMD Product overview: PM4343.153NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 9A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 9A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM4343.153NLT can be used for catalog matching and distributor lookup.
FIXED IND 15UH 9A 28 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-PM4343.153NLTTR-ND | 71-PM4343.153NLT | PM4343.153NLT |
| Product Name | Fixed Inductors | SMD 15UH 9A 28 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0280 ohms | 0.0280 ohms |