Pulse Electronics Corporation Inductors PM2202.561NLT

Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2202.561NLT
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4135-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4135-2-ND
Fixed Inductors 553-4135-2-ND
560nH Unshielded Inductor 13.9A 9.54mOhm Max Nonstandard

560nH Unshielded Inductor 13.9A 9.54mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4135-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4135-6-ND
Fixed Inductors 553-4135-6-ND
560nH Unshielded Inductor 13.9A 9.54mOhm Max Nonstandard

560nH Unshielded Inductor 13.9A 9.54mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4135-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4135-1-ND
Fixed Inductors 553-4135-1-ND
560nH Unshielded Inductor 13.9A 9.54mOhm Max Nonstandard

560nH Unshielded Inductor 13.9A 9.54mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2202.561NLT 553-4135-2-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 0.5600 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567643 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
Specs
Application RF Choke
View Details