Pulse Electronics Corporation Fixed Inductors PGL6395.700HLT

Description
FIXED IND 70NH 70A 230 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 70NH 70A 230 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6395.700HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 70NH 70A 230 MOHM SMD

FIXED IND 70NH 70A 230 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6395.700HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 70NH 70A 230 MOHM SMD

FIXED IND 70NH 70A 230 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6395.700HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 70NH 70A 230 MOHM SMD

FIXED IND 70NH 70A 230 MOHM SMD

Buy Now Datasheet
Power Inductor, 70Nh, Shielded, 141A; Inductance Pulse Electronics - 61AK3419 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 70Nh, Shielded, 141A; Inductance Pulse Electronics
61AK3419
Power Inductor, 70Nh, Shielded, 141A; Inductance Pulse Electronics 61AK3419
POWER INDUCTOR, 70NH, SHIELDED, 141A; Inductance:70nH; RMS Current (Irms):70A; Inductor Construction:Shielde d; Saturation Current (Isat):141A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

POWER INDUCTOR, 70NH, SHIELDED, 141A; Inductance:70nH; RMS Current (Irms):70A; Inductor Construction:Shielded; Saturation Current (Isat):141A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

Supplier's Site Datasheet
Power Inductor, 70Nh, Shielded, 141A; Inductance Pulse Electronics - 61AK3418 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 70Nh, Shielded, 141A; Inductance Pulse Electronics
61AK3418
Power Inductor, 70Nh, Shielded, 141A; Inductance Pulse Electronics 61AK3418
POWER INDUCTOR, 70NH, SHIELDED, 141A; Inductance:70nH; RMS Current (Irms):70A; Inductor Construction:Shielde d; Saturation Current (Isat):141A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

POWER INDUCTOR, 70NH, SHIELDED, 141A; Inductance:70nH; RMS Current (Irms):70A; Inductor Construction:Shielded; Saturation Current (Isat):141A; Product Range:PGL6395.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:230µohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6395.700HLTCT-ND 61AK3419
Product Name Fixed Inductors Power Inductor, 70Nh, Shielded, 141A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
DCR 0.2300 ohms 2.30E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Specs
Application RF Choke
View Details