Pulse Electronics Corporation Fixed Inductors PM4342.681NLT

Description
680nH Shielded Molded Inductor 22A 2.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 22A 2.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4342.681NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4342.681NLTTR-ND
Fixed Inductors 553-PM4342.681NLTTR-ND
680nH Shielded Molded Inductor 22A 2.7mOhm Max Nonstandard

680nH Shielded Molded Inductor 22A 2.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4342.681NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers