Pulse Electronics Corporation Fixed Inductors PGL6478.121HLT

Description
FIXED IND 120NH 33A 450 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 120NH 33A 450 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6478.121HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 33A 450 MOHM SMD

FIXED IND 120NH 33A 450 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6478.121HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 33A 450 MOHM SMD

FIXED IND 120NH 33A 450 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6478.121HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 33A 450 MOHM SMD

FIXED IND 120NH 33A 450 MOHM SMD

Buy Now Datasheet
Power Inductor, 120Nh, Shielded, 62A; Inductance Pulse Electronics - 52AK7565 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 120Nh, Shielded, 62A; Inductance Pulse Electronics
52AK7565
Power Inductor, 120Nh, Shielded, 62A; Inductance Pulse Electronics 52AK7565
POWER INDUCTOR, 120NH, SHIELDED, 62A; Inductance:120nH; RMS Current (Irms):45A; Inductor Construction:Shielde d; Saturation Current (Isat):62A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 120NH, SHIELDED, 62A; Inductance:120nH; RMS Current (Irms):45A; Inductor Construction:Shielded; Saturation Current (Isat):62A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet
Power Inductor, 120Nh, Shielded, 62A; Inductance Pulse Electronics - 52AK7578 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 120Nh, Shielded, 62A; Inductance Pulse Electronics
52AK7578
Power Inductor, 120Nh, Shielded, 62A; Inductance Pulse Electronics 52AK7578
POWER INDUCTOR, 120NH, SHIELDED, 62A; Inductance:120nH; RMS Current (Irms):45A; Inductor Construction:Shielde d; Saturation Current (Isat):62A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 120NH, SHIELDED, 62A; Inductance:120nH; RMS Current (Irms):45A; Inductor Construction:Shielded; Saturation Current (Isat):62A; Product Range:PGL6478.XXXHL Series; DC Resistance Max:450µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6478.121HLTDKR-ND 52AK7565
Product Name Fixed Inductors Power Inductor, 120Nh, Shielded, 62A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.4500 ohms 4.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers