Pulse Electronics Corporation Fixed Inductors PGL6076.321AHLT

Description
320nH Unshielded Inductor 60A 0.155mOhm Nonstandard
Request a Quote Datasheet
Description
320nH Unshielded Inductor 60A 0.155mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6076.321AHLTTR-ND - DigiKey
Thief River Falls, MN, United States
320nH Unshielded Inductor 60A 0.155mOhm Nonstandard

320nH Unshielded Inductor 60A 0.155mOhm Nonstandard

Buy Now Datasheet
Power Inductor, Smd, 320Nh, 37A; Inductance Pulse Electronics - 47AK6073 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 320Nh, 37A; Inductance Pulse Electronics
47AK6073
Power Inductor, Smd, 320Nh, 37A; Inductance Pulse Electronics 47AK6073
POWER INDUCTOR, SMD, 320NH, 37A; Inductance:320nH; RMS Current (Irms):37A; Inductor Construction:Unshiel ded; Saturation Current (Isat):37A; Product Range:PGL6076.XXXAHL T Series; DC Resistance Max:155µohm; Inductance Tolerance:± 10%

POWER INDUCTOR, SMD, 320NH, 37A; Inductance:320nH; RMS Current (Irms):37A; Inductor Construction:Unshielded; Saturation Current (Isat):37A; Product Range:PGL6076.XXXAHLT Series; DC Resistance Max:155µohm; Inductance Tolerance:± 10%

Supplier's Site Datasheet
Power Inductor, Smd, 320Nh, 37A; Inductance Pulse Electronics - 47AK6074 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 320Nh, 37A; Inductance Pulse Electronics
47AK6074
Power Inductor, Smd, 320Nh, 37A; Inductance Pulse Electronics 47AK6074
POWER INDUCTOR, SMD, 320NH, 37A; Inductance:320nH; RMS Current (Irms):37A; Inductor Construction:Unshiel ded; Saturation Current (Isat):37A; Product Range:PGL6076.XXXAHL T Series; DC Resistance Max:155µohm; Inductance Tolerance:± 10%

POWER INDUCTOR, SMD, 320NH, 37A; Inductance:320nH; RMS Current (Irms):37A; Inductor Construction:Unshielded; Saturation Current (Isat):37A; Product Range:PGL6076.XXXAHLT Series; DC Resistance Max:155µohm; Inductance Tolerance:± 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6076.321AHLTTR-ND 47AK6073
Product Name Fixed Inductors Power Inductor, Smd, 320Nh, 37A; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers