Pulse Electronics Corporation Fixed Inductors PG2289.101HLT

Description
100nH Unshielded Inductor 35A 0.105mOhm Nonstandard
Request a Quote Datasheet
Description
100nH Unshielded Inductor 35A 0.105mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG2289.101HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Inductor 35A 0.105mOhm Nonstandard

100nH Unshielded Inductor 35A 0.105mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG2289.101HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2289.101HLTTR-ND
Fixed Inductors 553-PG2289.101HLTTR-ND
100nH Unshielded Inductor 35A 0.105mOhm Nonstandard

100nH Unshielded Inductor 35A 0.105mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG2289.101HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2289.101HLTCT-ND
Fixed Inductors 553-PG2289.101HLTCT-ND
100nH Unshielded Inductor 35A 0.105mOhm Nonstandard

100nH Unshielded Inductor 35A 0.105mOhm Nonstandard

Buy Now Datasheet
Power Inductor, Smd, 100Nh, 16A; Inductance Pulse Electronics - 47AK6080 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 100Nh, 16A; Inductance Pulse Electronics
47AK6080
Power Inductor, Smd, 100Nh, 16A; Inductance Pulse Electronics 47AK6080
POWER INDUCTOR, SMD, 100NH, 16A; Inductance:100nH; RMS Current (Irms):16A; Inductor Construction:Unshiel ded; Saturation Current (Isat):16A; Product Range:PG2289.XXXHLT Series; DC Resistance Max:105µohm; Inductance Tolerance:± 20%

POWER INDUCTOR, SMD, 100NH, 16A; Inductance:100nH; RMS Current (Irms):16A; Inductor Construction:Unshielded; Saturation Current (Isat):16A; Product Range:PG2289.XXXHLT Series; DC Resistance Max:105µohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet
Power Inductor, Smd, 100Nh, 16A; Inductance Pulse Electronics - 47AK6079 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 100Nh, 16A; Inductance Pulse Electronics
47AK6079
Power Inductor, Smd, 100Nh, 16A; Inductance Pulse Electronics 47AK6079
POWER INDUCTOR, SMD, 100NH, 16A; Inductance:100nH; RMS Current (Irms):16A; Inductor Construction:Unshiel ded; Saturation Current (Isat):16A; Product Range:PG2289.XXXHLT Series; DC Resistance Max:105µohm; Inductance Tolerance:± 20%

POWER INDUCTOR, SMD, 100NH, 16A; Inductance:100nH; RMS Current (Irms):16A; Inductor Construction:Unshielded; Saturation Current (Isat):16A; Product Range:PG2289.XXXHLT Series; DC Resistance Max:105µohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PG2289.101HLTDKR-ND 47AK6080
Product Name Fixed Inductors Power Inductor, Smd, 100Nh, 16A; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details