Pulse Electronics Corporation Fixed Inductors PM4343.331NLT

Description
330nH Shielded Molded Inductor 46A 800mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 46A 800mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4343.331NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4343.331NLTTR-ND
Fixed Inductors 553-PM4343.331NLTTR-ND
330nH Shielded Molded Inductor 46A 800mOhm Max Nonstandard

330nH Shielded Molded Inductor 46A 800mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM4343.331NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4343.331NLTCT-ND
Fixed Inductors 553-PM4343.331NLTCT-ND
330nH Shielded Molded Inductor 46A 800mOhm Max Nonstandard

330nH Shielded Molded Inductor 46A 800mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4343.331NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details