Pulse Electronics Corporation Fixed Inductors PM4340.471NLT

Description
470nH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM4340.471NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM4340.471NLTTR-ND
Fixed Inductors 553-PM4340.471NLTTR-ND
470nH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard

470nH Shielded Molded Inductor 12A 7.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM4340.471NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details
Specs
Application RF Choke
View Details