Pulse Electronics Corporation Fixed Inductors PG2290.151HLT

Description
FIXED IND 150NH 75A 150 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 150NH 75A 150 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG2290.151HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 75A 150 MOHM SMD

FIXED IND 150NH 75A 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PG2290.151HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2290.151HLTTR-ND
Fixed Inductors 553-PG2290.151HLTTR-ND
FIXED IND 150NH 75A 150 MOHM SMD

FIXED IND 150NH 75A 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PG2290.151HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2290.151HLTCT-ND
Fixed Inductors 553-PG2290.151HLTCT-ND
FIXED IND 150NH 75A 150 MOHM SMD

FIXED IND 150NH 75A 150 MOHM SMD

Buy Now Datasheet
Power Inductor, 150Nh, Shielded, 115A; Inductance Pulse Electronics - 61AK3422 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 150Nh, Shielded, 115A; Inductance Pulse Electronics
61AK3422
Power Inductor, 150Nh, Shielded, 115A; Inductance Pulse Electronics 61AK3422
POWER INDUCTOR, 150NH, SHIELDED, 115A; Inductance:150nH; RMS Current (Irms):75A; Inductor Construction:Shielde d; Saturation Current (Isat):115A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

POWER INDUCTOR, 150NH, SHIELDED, 115A; Inductance:150nH; RMS Current (Irms):75A; Inductor Construction:Shielded; Saturation Current (Isat):115A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

Supplier's Site Datasheet
Power Inductor, 150Nh, Shielded, 115A; Inductance Pulse Electronics - 61AK3423 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 150Nh, Shielded, 115A; Inductance Pulse Electronics
61AK3423
Power Inductor, 150Nh, Shielded, 115A; Inductance Pulse Electronics 61AK3423
POWER INDUCTOR, 150NH, SHIELDED, 115A; Inductance:150nH; RMS Current (Irms):75A; Inductor Construction:Shielde d; Saturation Current (Isat):115A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

POWER INDUCTOR, 150NH, SHIELDED, 115A; Inductance:150nH; RMS Current (Irms):75A; Inductor Construction:Shielded; Saturation Current (Isat):115A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PG2290.151HLTDKR-ND 61AK3422
Product Name Fixed Inductors Power Inductor, 150Nh, Shielded, 115A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.1500 ohms 1.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details