Pulse Electronics Corporation Fixed Inductors PGL6477.161HLT

Description
FIXED IND 160NH 22A 400 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 160NH 22A 400 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6477.161HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 160NH 22A 400 MOHM SMD

FIXED IND 160NH 22A 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6477.161HLTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 160NH 22A 400 MOHM SMD

FIXED IND 160NH 22A 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PGL6477.161HLTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 160NH 22A 400 MOHM SMD

FIXED IND 160NH 22A 400 MOHM SMD

Buy Now Datasheet
Power Inductor, 160Nh, Shielded, 31A; Inductance Pulse Electronics - 52AK7561 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 160Nh, Shielded, 31A; Inductance Pulse Electronics
52AK7561
Power Inductor, 160Nh, Shielded, 31A; Inductance Pulse Electronics 52AK7561
POWER INDUCTOR, 160NH, SHIELDED, 31A; Inductance:160nH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):31A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 160NH, SHIELDED, 31A; Inductance:160nH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):31A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet
Power Inductor, 160Nh, Shielded, 31A; Inductance Pulse Electronics - 52AK7574 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 160Nh, Shielded, 31A; Inductance Pulse Electronics
52AK7574
Power Inductor, 160Nh, Shielded, 31A; Inductance Pulse Electronics 52AK7574
POWER INDUCTOR, 160NH, SHIELDED, 31A; Inductance:160nH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):31A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, 160NH, SHIELDED, 31A; Inductance:160nH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):31A; Product Range:PGL6477.XXXHL Series; DC Resistance Max:400µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6477.161HLTDKR-ND 52AK7561
Product Name Fixed Inductors Power Inductor, 160Nh, Shielded, 31A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.4000 ohms 4.00E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers