Pulse Electronics Corporation Inductors PM2202.161NLT

Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2202.161NLT
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - PM2202.161NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM2202.161NLT-ND
Fixed Inductors PM2202.161NLT-ND
160nH Unshielded Inductor 18.8A 4.6mOhm Max Nonstandard

160nH Unshielded Inductor 18.8A 4.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2202.161NLT PM2202.161NLT-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 0.1600 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers