Pulse Electronics Corporation Inductors PM2207.472NLT

Description
High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2207.472NLT
High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT

High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-PM2207.472NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 9A 26.7 MOHM SMD

FIXED IND 4.7UH 9A 26.7 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PM2207.472NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM2207.472NLTCT-ND
Fixed Inductors 553-PM2207.472NLTCT-ND
FIXED IND 4.7UH 9A 26.7 MOHM SMD

FIXED IND 4.7UH 9A 26.7 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PM2207.472NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM2207.472NLTTR-ND
Fixed Inductors 553-PM2207.472NLTTR-ND
4.7µH Unshielded Inductor 9A 26.7mOhm Max Nonstandard

4.7µH Unshielded Inductor 9A 26.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2207.472NLT 553-PM2207.472NLTDKR-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 4.7 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 55
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details