Pulse Electronics Corporation Fixed Inductors PM2247.822NLT

Description
8.2µH Unshielded Inductor 25A 7.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 25A 7.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM2247.822NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM2247.822NLTTR-ND
Fixed Inductors 553-PM2247.822NLTTR-ND
8.2µH Unshielded Inductor 25A 7.2mOhm Max Nonstandard

8.2µH Unshielded Inductor 25A 7.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PM2247.822NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers