Power Beads - PG1712.XXXHLT Series, Up to 100Apk
100nH Unshielded Inductor 65A 0.17mOhm Nonstandard
100nH Unshielded Inductor 65A 0.17mOhm Nonstandard
100nH Unshielded Inductor 65A 0.17mOhm Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PG1712.101HLT | 553-PG1712.101HLTTR-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 100 microH | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed |