Pulse Electronics Corporation Fixed Inductors PGL6189.500HLT

Description
50nH Unshielded Inductor 80A 0.04mOhm Nonstandard
Request a Quote Datasheet
Description
50nH Unshielded Inductor 80A 0.04mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PGL6189.500HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
50nH Unshielded Inductor 80A 0.04mOhm Nonstandard

50nH Unshielded Inductor 80A 0.04mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PGL6189.500HLTTR-ND - DigiKey
Thief River Falls, MN, United States
50nH Unshielded Inductor 80A 0.04mOhm Nonstandard

50nH Unshielded Inductor 80A 0.04mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PGL6189.500HLTCT-ND - DigiKey
Thief River Falls, MN, United States
50nH Unshielded Inductor 80A 0.04mOhm Nonstandard

50nH Unshielded Inductor 80A 0.04mOhm Nonstandard

Buy Now Datasheet
Power Inductor, Smd, 50Nh, 80A; Inductance Pulse Electronics - 47AK6078 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 50Nh, 80A; Inductance Pulse Electronics
47AK6078
Power Inductor, Smd, 50Nh, 80A; Inductance Pulse Electronics 47AK6078
POWER INDUCTOR, SMD, 50NH, 80A; Inductance:50nH; RMS Current (Irms):80A; Inductor Construction:Unshiel ded; Saturation Current (Isat):148A; Product Range:PGL6189.XXXHLT Series; DC Resistance Max:40µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, SMD, 50NH, 80A; Inductance:50nH; RMS Current (Irms):80A; Inductor Construction:Unshielded; Saturation Current (Isat):148A; Product Range:PGL6189.XXXHLT Series; DC Resistance Max:40µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet
Power Inductor, Smd, 50Nh, 80A; Inductance Pulse Electronics - 47AK6077 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 50Nh, 80A; Inductance Pulse Electronics
47AK6077
Power Inductor, Smd, 50Nh, 80A; Inductance Pulse Electronics 47AK6077
POWER INDUCTOR, SMD, 50NH, 80A; Inductance:50nH; RMS Current (Irms):80A; Inductor Construction:Unshiel ded; Saturation Current (Isat):148A; Product Range:PGL6189.XXXHLT Series; DC Resistance Max:40µohm; Inductance Tolerance:± 15%

POWER INDUCTOR, SMD, 50NH, 80A; Inductance:50nH; RMS Current (Irms):80A; Inductor Construction:Unshielded; Saturation Current (Isat):148A; Product Range:PGL6189.XXXHLT Series; DC Resistance Max:40µohm; Inductance Tolerance:± 15%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PGL6189.500HLTDKR-ND 47AK6078
Product Name Fixed Inductors Power Inductor, Smd, 50Nh, 80A; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details